Pepperl+Fuchs SE Safety light curtain SLC30-1650/151

Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Optional with relay monitor (Option 129) Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm
Datasheet
Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Optional with relay monitor (Option 129) Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC30-1650/151 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC30-1650/151
Safety light curtain SLC30-1650/151
Sensing range up to 15 m Resolution 30 mm (hand protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Optional with relay monitor (Option 129) Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm
  • Sensing range up to 15 m
  • Resolution 30 mm (hand protection)
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Optional with relay monitor (Option 129)
  • Connection via appliance socket M12 x b1
  • Safety outputs OSSD in potential-separated semiconductor version
  • Protective field height up to 1800 mm
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC30-1650/151
Product Name Safety light curtain
Protection Height 1650 inch (41910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133702 - RS Components, Ltd.
Specs
Protection Height 29.53 inch (750 mm)
Response Time 11 milliseconds
Safety Category Type Type 2
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-166-ND - DigiKey
Specs
Protection Height 65.35 inch (1660 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details