Pepperl+Fuchs SE Safety light curtain SLC30-1350

Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet
Description
Sensing range up to 15 m Resolution 30 mm (hand protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC30-1350 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC30-1350
Safety light curtain SLC30-1350
Sensing range up to 15 m Resolution 30 mm (hand protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
  • Sensing range up to 15 m
  • Resolution 30 mm (hand protection)
  • Protective field height up to 1800 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Optional with relay monitor (Option 129)
  • Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC30-1350
Product Name Safety light curtain
Protection Height 1350 inch (34290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Automation Light Grids - SLG-2 - SICK
Specs
Protection Height 3.94 to 94.49 inch (100 to 2400 mm)
View Details
Safety Light Curtains - 1-2446038-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details