Pepperl+Fuchs SE Safety light curtain SLC14-900

Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet
Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC14-900 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC14-900
Safety light curtain SLC14-900
Sensing range up to 5 m Resolution 14 mm (finger protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
  • Sensing range up to 5 m
  • Resolution 14 mm (finger protection)
  • Protective field height up to 1800 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Optional with relay monitor (Option 129)
  • Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC14-900
Product Name Safety light curtain
Protection Height 900 inch (22860 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1092041-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-C4K0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2437979-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0490-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details