Pepperl+Fuchs SE Safety light curtain SLC14-600/129

Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129 Integrated relay monitor
Datasheet
Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129 Integrated relay monitor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC14-600/129 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC14-600/129
Safety light curtain SLC14-600/129
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm Start/Restart disable preset by Option /129 Integrated relay monitor
  • Sensing range up to 5 m
  • Resolution 14 mm (finger protection)
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor version
  • Protective field height up to 1800 mm
  • Start/Restart disable preset by Option /129
  • Integrated relay monitor
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC14-600/129
Product Name Safety light curtain
Protection Height 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1219544-ND - DigiKey
Specs
Protection Height 53.15 inch (1350 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0730-14-01 -  - Schmersal Inc.
Specs
Protection Height 28.74 inch (730 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details