Pepperl+Fuchs SE Safety light curtain SLC14-450-S

Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Protection field height up to 750 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet
Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Protection field height up to 750 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC14-450-S - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC14-450-S
Safety light curtain SLC14-450-S
Sensing range up to 5 m Resolution 14 mm (finger protection) Protection field height up to 750 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
  • Sensing range up to 5 m
  • Resolution 14 mm (finger protection)
  • Protection field height up to 750 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC14-450-S
Product Name Safety light curtain
Protection Height 450 inch (11430 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-P4KL1120YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447899-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0250-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details