Pepperl+Fuchs SE Safety light curtain SLC14-1350/130

Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC14-1350/130 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC14-1350/130
Safety light curtain SLC14-1350/130
Sensing range up to 5 m Resolution 14 mm (finger protection) Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with relay monitor (Option 129) Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
  • Sensing range up to 5 m
  • Resolution 14 mm (finger protection)
  • Protective field height up to 1800 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Very short response time
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Optional with relay monitor (Option 129)
  • Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC14-1350/130
Product Name Safety light curtain
Protection Height 1350 inch (34290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - SLC420IP69K - Schmersal Inc.
Specs
Spanning Distance 11.81 to 394 inch (300 to 10000 mm)
Protection Height 6.69 to 57.09 inch (170 to 1450 mm)
Sensitivity or Resolution 0.5512 to 1.97 inch (14 to 50 mm)
View Details
Safety light curtain - OY285S - ifm electronic gmbh
Specs
Spanning Distance 0.0 to 787 inch (0.0 to 20000 mm)
Protection Height 29.92 inch (760 mm)
Response Time 4.5 milliseconds
View Details
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
 - 4922437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Spanning Distance 11.81 inch (300 mm)
Protection Height 37.8 inch (960 mm)
Safety Category Type Type 4
View Details