Pepperl+Fuchs SE Safety light curtain SLC14-1200/130/151

Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Optional with relay monitor (Option 129) Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm
Datasheet
Description
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Optional with relay monitor (Option 129) Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC14-1200/130/151 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC14-1200/130/151
Safety light curtain SLC14-1200/130/151
Sensing range up to 5 m Resolution 14 mm (finger protection) Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Very short response time Degree of protection IP67 Integrated function display Pre-fault indication Optional with relay monitor (Option 129) Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Protective field height up to 1800 mm
  • Sensing range up to 5 m
  • Resolution 14 mm (finger protection)
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Very short response time
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Optional with relay monitor (Option 129)
  • Connection via appliance socket M12 x b1
  • Safety outputs OSSD in potential-separated semiconductor version
  • Protective field height up to 1800 mm
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC14-1200/130/151
Product Name Safety light curtain
Protection Height 1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1018605-ND - DigiKey
Specs
Protection Height 59.06 inch (1500 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 445L-P4E1050FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 41.34 inch (1050 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447911-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0650-30-H -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details