Pepperl+Fuchs SE Safety light grid with integrated control unit SLC-4

Description
Sensing range up to 20 m 2, 3, and 4-beam design Beam distance 300, 400 and 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Start/Restart disable Degree of protection IP67 7-segment diagnostic display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
Datasheet
Description
Sensing range up to 20 m 2, 3, and 4-beam design Beam distance 300, 400 and 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Start/Restart disable Degree of protection IP67 7-segment diagnostic display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid with integrated control unit - SLC-4 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid with integrated control unit
SLC-4
Safety light grid with integrated control unit SLC-4
Sensing range up to 20 m 2, 3, and 4-beam design Beam distance 300, 400 and 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Start/Restart disable Degree of protection IP67 7-segment diagnostic display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Sensing range up to 20 m
  • 2, 3, and 4-beam design
  • Beam distance 300, 400 and 500 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Start/Restart disable
  • Degree of protection IP67
  • 7-segment diagnostic display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC-4
Product Name Safety light grid with integrated control unit
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859638 - RS Components, Ltd.
Specs
Spanning Distance 630 inch (16000 mm)
Response Time 0.2000 milliseconds
Safety Category Type Type 2
View Details
Safety Light Curtain - 445L-P4C0100FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 3.94 inch (100 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 2-2447896-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0890-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details