Pepperl+Fuchs SE Safety light grid with integrated control unit SLC-3/129/151

Description
Sensing range up to 20 m 2, 3, and 4-beam design Beam distance 300, 400 and 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Degree of protection IP67 7-segment diagnostic display Pre-fault indication Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Start/Restart disable preset by Option /129
Datasheet
Description
Sensing range up to 20 m 2, 3, and 4-beam design Beam distance 300, 400 and 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Degree of protection IP67 7-segment diagnostic display Pre-fault indication Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Start/Restart disable preset by Option /129
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light grid with integrated control unit - SLC-3/129/151 - Pepperl+Fuchs SE
Mannheim, Germany
Safety light grid with integrated control unit
SLC-3/129/151
Safety light grid with integrated control unit SLC-3/129/151
Sensing range up to 20 m 2, 3, and 4-beam design Beam distance 300, 400 and 500 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Degree of protection IP67 7-segment diagnostic display Pre-fault indication Connection via appliance socket M12 x b1 Safety outputs OSSD in potential-separated semiconductor version Start/Restart disable preset by Option /129
  • Sensing range up to 20 m
  • 2, 3, and 4-beam design
  • Beam distance 300, 400 and 500 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Degree of protection IP67
  • 7-segment diagnostic display
  • Pre-fault indication
  • Connection via appliance socket M12 x b1
  • Safety outputs OSSD in potential-separated semiconductor version
  • Start/Restart disable preset by Option /129
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC-3/129/151
Product Name Safety light grid with integrated control unit
Optical Angle of Divergence 5 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1097718-ND - DigiKey
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 440L-C4JL1600YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 62.99 inch (1600 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details