Pepperl+Fuchs SE Safety thru-beam sensor SLA40/33 K=5m

Description
Sensing range up to 4 m Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Clearly visible LED functional display and pre-fault indicator on the receiver Metal housing Connection via M12 connector or fixed cable Operation on control units of SB4 (SafeBox) Degree of protection IP67 optional
Datasheet
Description
Sensing range up to 4 m Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Clearly visible LED functional display and pre-fault indicator on the receiver Metal housing Connection via M12 connector or fixed cable Operation on control units of SB4 (SafeBox) Degree of protection IP67 optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety thru-beam sensor - SLA40/33 K=5m - Pepperl+Fuchs SE
Mannheim, Germany
Safety thru-beam sensor
SLA40/33 K=5m
Safety thru-beam sensor SLA40/33 K=5m
Sensing range up to 4 m Self-monitoring (type 4 according to IEC/EN 61496-1) Red transmission light Clearly visible LED functional display and pre-fault indicator on the receiver Metal housing Connection via M12 connector or fixed cable Operation on control units of SB4 (SafeBox) Degree of protection IP67 optional
  • Sensing range up to 4 m
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Red transmission light
  • Clearly visible LED functional display and pre-fault indicator on the receiver
  • Metal housing
  • Connection via M12 connector or fixed cable
  • Operation on control units of SB4 (SafeBox)
  • Degree of protection IP67 optional
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Safety Laser Scanners
Product Number SLA40/33 K=5m
Product Name Safety thru-beam sensor
Unlock Full Specs
to access all available technical data

Similar Products

KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details