PEPPERL+FUCHS SE
SJ30-A0-V1 -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SJ30-A0-V1
Description
30 mm slot width
4-wire DC
Description
30 mm slot width
4-wire DC
Datasheet
Suppliers
30 mm slot width
4-wire DC
- 30 mm slot width
- 4-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SJ30-A0-V1 |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0984 inch (2.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Operation Distance
0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency
0.1000 to 8 kHz
View Details