Pepperl+Fuchs SE Inductive slot sensor SJ3,5-SN

Description
3.5 mm slot width Usable up to SIL 3 acc. to IEC 61508 Extended temperature range
Request a Quote Datasheet
Description
3.5 mm slot width Usable up to SIL 3 acc. to IEC 61508 Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive slot sensor - SJ3,5-SN - Pepperl+Fuchs SE
Mannheim, Germany
Inductive slot sensor
SJ3,5-SN
Inductive slot sensor SJ3,5-SN
3.5 mm slot width Usable up to SIL 3 acc. to IEC 61508 Extended temperature range
  • 3.5 mm slot width
  • Usable up to SIL 3 acc. to IEC 61508
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - 588531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
588531
Proximity Sensors 588531
Pepperl + Fuchs SJ3,5-SN

Pepperl + Fuchs SJ3,5-SN

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number SJ3,5-SN 588531
Product Name Inductive slot sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.0 to 3 kHz
Operating Temperature -50 to 100 F (-45.56 to 37.78 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9952-0966 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details