Pepperl+Fuchs SE
Inductive slot sensor
SJ15-WS
Description
15 mm slot width
2-wire AC
-
Pepperl+Fuchs SE
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
15 mm slot width
2-wire AC
Request a Quote
Email Supplier
Datasheet
Suppliers
15 mm slot width
2-wire AC
- 15 mm slot width
- 2-wire AC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SJ15-WS |
2046-SJ15-WS-ND |
2947175 |
|
Product Name
|
Inductive slot sensor |
Proximity Sensors - Industrial |
Proximity Sensors |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Switching Frequency
|
0.0 to 0.0250 kHz
|
|
|
|
Operating Temperature
|
-25 to 70 F (-31.67 to 21.11 C)
|
-13 to 158 F (-25 to 70 C)
|
|
|
Switch Type
|
|
Normally Open
|
|
|
Electrical Connection
|
|
Cable
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
0.8000 kHz
Operating Temperature
-13 to 140 F (-25 to 60 C)
View Details
2 suppliers