PEPPERL+FUCHS SE
SJ15-E-Y37062 -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SJ15-E-Y37062
Description
15 mm slot width
3-wire DC
Description
15 mm slot width
3-wire DC
Datasheet
Suppliers
15 mm slot width
3-wire DC
- 15 mm slot width
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SJ15-E-Y37062 |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details