PEPPERL+FUCHS SE
SJ15-A2 -- INDUCTIVE SLOT SENSOR
Pepperl+Fuchs SE
Inductive slot sensor
SJ15-A2
Description
15 mm slot width
4-wire DC
Description
15 mm slot width
4-wire DC
Datasheet
Suppliers
15 mm slot width
4-wire DC
- 15 mm slot width
- 4-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SJ15-A2 |
|
Product Name
|
Inductive slot sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 10 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details