Pepperl+Fuchs SE Inductive slot sensor SJ10-E2

Description
10 mm slot width 3-wire DC
Request a Quote Datasheet
Description
10 mm slot width 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive slot sensor - SJ10-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive slot sensor
SJ10-E2
Inductive slot sensor SJ10-E2
10 mm slot width 3-wire DC
  • 10 mm slot width
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-SJ10-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-SJ10-E2-ND
Proximity Sensors - Industrial 2046-SJ10-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 2947125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2947125
Proximity Sensors 2947125
Pepperl + Fuchs SJ10-E2

Pepperl + Fuchs SJ10-E2

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C4071 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C4071
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C4071
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SJ10-E2 2046-SJ10-E2-ND 2947125 24C4071
Product Name Inductive slot sensor Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.0 to 1 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3245 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
View Details