PEPPERL+FUCHS SE
SFS204 -- EX D FUSED SWITCH DISCONNECTOR 20 A
Pepperl+Fuchs SE
Ex d Fused Switch Disconnector 20 A
SFS204
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
Datasheet
Suppliers
Ex d Fused Switch Disconnector 20 A
SFS204
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
- Cast Stainless Steel
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
- Fuse breaking capacity 80kA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SFS204 |
|
Product Name
|
Ex d Fused Switch Disconnector 20 A |
|
Type
|
Fusible
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
30 HP
View Details
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
4P; 4
View Details