PEPPERL+FUCHS SE
SFI324 -- EX D FUSED SWITCH DISCONNECTOR 32 A
Pepperl+Fuchs SE
Ex d Fused Switch Disconnector 32 A
SFI324
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
Datasheet
Suppliers
Ex d Fused Switch Disconnector 32 A
SFI324
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
- Fuse breaking capacity 80kA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SFI324 |
|
Product Name
|
Ex d Fused Switch Disconnector 32 A |
|
Type
|
Fusible
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
40 amps
Operating Voltage
600 volts
Horsepower Rating
1 to 15 HP
View Details
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
3P; 3
View Details