PEPPERL+FUCHS SE
SFA204 -- EX D FUSED SWITCH DISCONNECTOR 20 A
Pepperl+Fuchs SE
Ex d Fused Switch Disconnector 20 A
SFA204
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
Datasheet
Suppliers
Ex d Fused Switch Disconnector 20 A
SFA204
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Fuse breaking capacity 80kA
- Cast Aluminum
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
- Fuse breaking capacity 80kA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SFA204 |
|
Product Name
|
Ex d Fused Switch Disconnector 20 A |
|
Type
|
Fusible
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details
Phase
Single Phase
Poles
2P; 2
Approvals
RoHS; IP20
View Details