PEPPERL+FUCHS SE
SDSS636 -- EX D SWITCH DISCONNECTOR 63 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 63 A 6 Pole
SDSS636
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 63 A 6 Pole
SDSS636
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Stainless Steel
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDSS636 |
|
Product Name
|
Ex d Switch Disconnector 63 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
30 HP
View Details
Type
Fusible
Operating Voltage
500 to 690 volts
Approvals
RoHS; CE
View Details
Allen-Bradley / Rockwell Automation
Type
Fusible
Current Rating
100 amps
View Details