PEPPERL+FUCHS SE
SDSS1606 -- EX D SWITCH DISCONNECTOR 160 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 160 A 6 Pole
SDSS1606
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 160 A 6 Pole
SDSS1606
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Stainless Steel
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDSS1606 |
|
Product Name
|
Ex d Switch Disconnector 160 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
3 to 40 HP
View Details
Type
Fusible
Current Rating
2 to 1600 amps
Operating Voltage
80 volts
View Details
Phase
Three Phase
Poles
3P; 3
Approvals
RoHS; Ip66
View Details