PEPPERL+FUCHS SE
SDSS1604 -- EX D SWITCH DISCONNECTOR 160 A 4 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 160 A 4 Pole
SDSS1604
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 160 A 4 Pole
SDSS1604
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Stainless Steel
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDSS1604 |
|
Product Name
|
Ex d Switch Disconnector 160 A 4 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Fusible
Power
AC
Phase
Single Phase (optional feature); Three Phase (optional feature)
View Details
4 suppliers
Type
Fusible
Current Rating
2 to 1600 amps
Operating Voltage
80 volts
View Details
Allen-Bradley / Rockwell Automation
Type
Fusible
Current Rating
100 amps
View Details
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
6
View Details