PEPPERL+FUCHS SE
SDSS1004 -- EX D SWITCH DISCONNECTOR 100 A 4 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 100 A 4 Pole
SDSS1004
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 100 A 4 Pole
SDSS1004
Cast Stainless Steel
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Stainless Steel
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDSS1004 |
|
Product Name
|
Ex d Switch Disconnector 100 A 4 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
200 amps
Operating Voltage
32 volts
Poles
1P
View Details
Power
DC
Current Rating
80 amps
Operating Voltage
24 to 48 volts
View Details
Current Rating
30 amps
Operating Voltage
600 volts
Horsepower Rating
7.5 HP
View Details