PEPPERL+FUCHS SE
SDI256 -- EX D SWITCH DISCONNECTOR 25 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 25 A 6 Pole
SDI256
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 25 A 6 Pole
SDI256
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDI256 |
|
Product Name
|
Ex d Switch Disconnector 25 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
250 amps
Operating Voltage
80 volts
Poles
1P
View Details
Power
DC
Current Rating
150 to 250 amps
Operating Voltage
100 volts
View Details
Type
Fusible
Power
AC
Phase
Single Phase; Three Phase (optional feature)
View Details