PEPPERL+FUCHS SE
SDI2004 -- EX D SWITCH DISCONNECTOR 200 A 4 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 200 A 4 Pole
SDI2004
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 200 A 4 Pole
SDI2004
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDI2004 |
|
Product Name
|
Ex d Switch Disconnector 200 A 4 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
16 amps
Operating Voltage
600 volts
Horsepower Rating
10 HP
View Details
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
3P; 3
View Details