PEPPERL+FUCHS SE
SDI1006 -- EX D SWITCH DISCONNECTOR 100 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 100 A 6 Pole
SDI1006
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 100 A 6 Pole
SDI1006
Cast Iron
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Iron
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDI1006 |
|
Product Name
|
Ex d Switch Disconnector 100 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Fusible
Power
AC
Phase
Single Phase (optional feature); Three Phase (optional feature)
View Details
3 suppliers
Power
DC
Current Rating
250 to 300 amps
Operating Voltage
100 volts
View Details
Current Rating
200 amps
Operating Voltage
32 volts
Poles
2P
View Details