PEPPERL+FUCHS SE
SDA636 -- EX D SWITCH DISCONNECTOR 63 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 63 A 6 Pole
SDA636
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 63 A 6 Pole
SDA636
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Aluminum
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDA636 |
|
Product Name
|
Ex d Switch Disconnector 63 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Fusible
Operating Voltage
500 to 690 volts
Approvals
RoHS; CE
View Details
Current Rating
500 amps
Operating Voltage
32 volts
Poles
2P
View Details