PEPPERL+FUCHS SE
SDA326 -- EX D SWITCH DISCONNECTOR 32 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 32 A 6 Pole
SDA326
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 32 A 6 Pole
SDA326
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Aluminum
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDA326 |
|
Product Name
|
Ex d Switch Disconnector 32 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
DC
Current Rating
80 amps
Operating Voltage
24 to 48 volts
View Details
Current Rating
40 amps
Operating Voltage
600 volts
Horsepower Rating
15 HP
View Details