PEPPERL+FUCHS SE
SDA256 -- EX D SWITCH DISCONNECTOR 25 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 25 A 6 Pole
SDA256
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 25 A 6 Pole
SDA256
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Aluminum
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDA256 |
|
Product Name
|
Ex d Switch Disconnector 25 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
3 to 40 HP
View Details
Type
Fusible
Operating Voltage
500 to 690 volts
Approvals
RoHS; CE
View Details
Power
AC; DC
Phase
Three Phase
Mounting Style
Panel; Panel mount
View Details