PEPPERL+FUCHS SE
SDA2504 -- EX D SWITCH DISCONNECTOR 250 A 4 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 250 A 4 Pole
SDA2504
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 250 A 4 Pole
SDA2504
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Aluminum
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDA2504 |
|
Product Name
|
Ex d Switch Disconnector 250 A 4 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Fusible
Power
AC
Phase
Single Phase (optional feature); Three Phase (optional feature)
View Details
Type
Fusible
Current Rating
2 to 1600 amps
Operating Voltage
80 volts
View Details
Allen-Bradley / Rockwell Automation
Type
Fusible
Current Rating
60 amps
View Details
Type
Fusible
Poles
2P; 2
Fuse Type
10.3 x 38 mm
View Details