PEPPERL+FUCHS SE
SDA2006 -- EX D SWITCH DISCONNECTOR 200 A 6 POLE
Pepperl+Fuchs SE
Ex d Switch Disconnector 200 A 6 Pole
SDA2006
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Description
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
Datasheet
Suppliers
Ex d Switch Disconnector 200 A 6 Pole
SDA2006
Cast Aluminum
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Threaded cable entries
Padlockable switch
- Cast Aluminum
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Threaded cable entries
- Padlockable switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
SDA2006 |
|
Product Name
|
Ex d Switch Disconnector 200 A 6 Pole |
|
Mounting Style
|
2 x fabricated stainless steel mounting straps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
500 amps
Operating Voltage
32 volts
Poles
1P
View Details
Type
Fusible
Power
AC
Phase
Single Phase (optional feature); Three Phase (optional feature)
View Details
Type
Fusible
Current Rating
160 to 630 amps
Operating Voltage
690 to 1200 volts
View Details