PEPPERL+FUCHS SE
RVI25*-*******X -- INCREMENTAL ROTARY ENCODER
Pepperl+Fuchs SE
Incremental rotary encoder
RVI25*-*******X
Description
Industrial standard housing ∅2.5"
Up to 5000 ppr
Servo flange or square flange
10 V ... 30 V with RS 422 interface
Description
Industrial standard housing ∅2.5"
Up to 5000 ppr
Servo flange or square flange
10 V ... 30 V with RS 422 interface
Datasheet
Suppliers
Industrial standard housing ∅2.5"
Up to 5000 ppr
Servo flange or square flange
10 V ... 30 V with RS 422 interface
- Industrial standard housing ∅2.5"
- Up to 5000 ppr
- Servo flange or square flange
- 10 V ... 30 V with RS 422 interface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
RVI25*-*******X |
|
Product Name
|
Incremental rotary encoder |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Technology
Optical
Encoder Type
Incremental
Output Signal
Square Wave
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Features
Hollow Shaft (optional feature)
View Details
Midwest Motion Products, Inc.
Encoder Technology
Optical
View Details