PEPPERL+FUCHS SE
RVI25*-*******6 -- INCREMENTAL ROTARY ENCODER
Pepperl+Fuchs SE
Incremental rotary encoder
RVI25*-*******6
Description
Industrial standard housing ∅2.5"
Up to 5000 ppr
Servo flange or square flange
5 V with RS-422 interface
Description
Industrial standard housing ∅2.5"
Up to 5000 ppr
Servo flange or square flange
5 V with RS-422 interface
Datasheet
Suppliers
Industrial standard housing ∅2.5"
Up to 5000 ppr
Servo flange or square flange
5 V with RS-422 interface
- Industrial standard housing ∅2.5"
- Up to 5000 ppr
- Servo flange or square flange
- 5 V with RS-422 interface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
RVI25*-*******6 |
|
Product Name
|
Incremental rotary encoder |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Technology
Magnetic
Encoder Type
Incremental
Count Rate
4000 kHz
View Details
Encoder Technology
Magnetic
Encoder Type
Absolute; Incremental
View Details
Encoder Technology
Magnetic
Encoder Type
Multiturn; Modular Kit
Features
Programmable
View Details