PEPPERL+FUCHS SE
RSI58X-*******1 -- INCREMENTAL ROTARY ENCODER
Pepperl+Fuchs SE
Incremental rotary encoder
RSI58X-*******1
Description
Industrial standard housing ∅58 mm
ATEX approval
Up to 5000 ppr
Recessed hollow shaft
10 V ... 30 V with short-circuit proof push-pull output
Description
Industrial standard housing ∅58 mm
ATEX approval
Up to 5000 ppr
Recessed hollow shaft
10 V ... 30 V with short-circuit proof push-pull output
Datasheet
Suppliers
Industrial standard housing ∅58 mm
ATEX approval
Up to 5000 ppr
Recessed hollow shaft
10 V ... 30 V with short-circuit proof push-pull output
- Industrial standard housing ∅58 mm
- ATEX approval
- Up to 5000 ppr
- Recessed hollow shaft
- 10 V ... 30 V with short-circuit proof push-pull output
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
RSI58X-*******1 |
|
Product Name
|
Incremental rotary encoder |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Type
Incremental
Counts / Revolution
2400 (counts/revolution)
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details
Encoder Technology
Optical
Encoder Type
Incremental
Output Signal
Square Wave
View Details
EBE Elektro-Bau-Elemente GmbH
Encoder Technology
Optical
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Encoder Output
Quadrature; Index
View Details