PEPPERL+FUCHS SE
RSI58N-*******1 -- INCREMENTAL ENCODER FOR SPECIAL APPLICATIONS
Pepperl+Fuchs SE
Incremental Encoder for special applications
RSI58N-*******1
Description
Industrial standard housing ∅58 mm
Up to 50,000 ppr
Recessed hollow shaft
10 V ... 30 V with short-circuit proof push-pull output
Description
Industrial standard housing ∅58 mm
Up to 50,000 ppr
Recessed hollow shaft
10 V ... 30 V with short-circuit proof push-pull output
Datasheet
Suppliers
Industrial standard housing ∅58 mm
Up to 50,000 ppr
Recessed hollow shaft
10 V ... 30 V with short-circuit proof push-pull output
- Industrial standard housing ∅58 mm
- Up to 50,000 ppr
- Recessed hollow shaft
- 10 V ... 30 V with short-circuit proof push-pull output
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
RSI58N-*******1 |
|
Product Name
|
Incremental Encoder for special applications |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Technology
Magnetic
Encoder Type
Incremental
Output Signal
Square Wave; Current
View Details
Midwest Motion Products, Inc.
Encoder Technology
Optical
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Features
Hollow Shaft
View Details