PEPPERL+FUCHS SE
RM919 SERIES -- REMOTE MONITOR WORKSTATION
Pepperl+Fuchs SE
Remote Monitor Workstation
RM919 Series
Description
19 inch remote monitor
Description
19 inch remote monitor
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Human Machine Interfaces |
|
Product Number
|
RM919 Series |
|
Product Name
|
Remote Monitor Workstation |
|
Configuration
|
100 mm ( 3.9 inch ) VESA mount
|
|
Speed
|
1.46 MHz
|
|
RAM
|
4 MB
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Panel
I/O Interfaces
RS232; USB
Type
Flat Panel Display
View Details
Screen
Graphic
Resolution
XGA; 1280 x 1024 Pixels
Display Size
17.0 inch (432 mm)
View Details
Configuration
Panel
Resolution
480x272 pixels
Display Size
4.3 inch (109 mm)
View Details
Control Instruments Corp.
Devices Supported
9
Devices Controlled
Remote Analyzers
Configuration
Panel
View Details