Pepperl+Fuchs SE VisuNet GXP Remote Monitor Zone 1/21 RM-GXP1100-*

Description
21.5" (54.61 cm) display Full HD Resolution Lightweight design: approx. 50 pounds (23 kg) Flush or bezel mounting options Completely modular system for easy field maintainability 16:9 aspect ratio widescreen formatting to match engineering stations IP66 with housing Thin Client solution (with RM Shell 4.x) Certified for ATEX and IECEx Zone 1/21
Datasheet
Description
21.5" (54.61 cm) display Full HD Resolution Lightweight design: approx. 50 pounds (23 kg) Flush or bezel mounting options Completely modular system for easy field maintainability 16:9 aspect ratio widescreen formatting to match engineering stations IP66 with housing Thin Client solution (with RM Shell 4.x) Certified for ATEX and IECEx Zone 1/21
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VisuNet GXP Remote Monitor Zone 1/21 - RM-GXP1100-* - Pepperl+Fuchs SE
Mannheim, Germany
VisuNet GXP Remote Monitor Zone 1/21
RM-GXP1100-*
VisuNet GXP Remote Monitor Zone 1/21 RM-GXP1100-*
21.5" (54.61 cm) display Full HD Resolution Lightweight design: approx. 50 pounds (23 kg) Flush or bezel mounting options Completely modular system for easy field maintainability 16:9 aspect ratio widescreen formatting to match engineering stations IP66 with housing Thin Client solution (with RM Shell 4.x) Certified for ATEX and IECEx Zone 1/21
  • 21.5" (54.61 cm) display
  • Full HD Resolution
  • Lightweight design: approx. 50 pounds (23 kg)
  • Flush or bezel mounting options
  • Completely modular system for easy field maintainability
  • 16:9 aspect ratio widescreen formatting to match engineering stations
  • IP66 with housing
  • Thin Client solution (with RM Shell 4.x)
  • Certified for ATEX and IECEx Zone 1/21
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Human Machine Interfaces
Product Number RM-GXP1100-*
Product Name VisuNet GXP Remote Monitor Zone 1/21
Configuration Panel
Speed 1.75 MHz
RAM 2 MB
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Hmi Panel, Lcd, 15.6, 1920 X 1080Pixel; Meter Display Type Advantech - 83AH3878 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-10-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details