Pol 6m retro-reflect sensor kit, DARK on
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 5103249 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 472 inch (12000 mm) |
| Optical Technology Type | Retroreflective |