PEPPERL+FUCHS SE
RHI90N -- INCREMENTAL ROTARY ENCODER
Pepperl+Fuchs SE
Incremental rotary encoder
RHI90N
Description
Compact design housing ∅90 mm
Variable hollow shaft from ∅16 mm ... ∅45 mm
Up to 50,000 ppr
Easy shaft clamping
Very high resolution and accuracy
Description
Compact design housing ∅90 mm
Variable hollow shaft from ∅16 mm ... ∅45 mm
Up to 50,000 ppr
Easy shaft clamping
Very high resolution and accuracy
Datasheet
Suppliers
Incremental rotary encoder
RHI90N
Compact design housing ∅90 mm
Variable hollow shaft from ∅16 mm ... ∅45 mm
Up to 50,000 ppr
Easy shaft clamping
Very high resolution and accuracy
- Compact design housing ∅90 mm
- Variable hollow shaft from ∅16 mm ... ∅45 mm
- Up to 50,000 ppr
- Easy shaft clamping
- Very high resolution and accuracy
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
RHI90N |
|
Product Name
|
Incremental rotary encoder |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Type
Incremental
Encoder Output
Quadrature
Counts / Revolution
2048 (counts/revolution)
View Details
Encoder Technology
Magnetic
Encoder Type
Incremental
Output Signal
Square Wave; Current
View Details
EBE Elektro-Bau-Elemente GmbH
Encoder Technology
Optical
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Features
Hollow Shaft
View Details