Pepperl+Fuchs SE Photoelectric Sensor Rohs Compliant Pepperl+Fuchs REF-H60

Description
PHOTOELECTRIC SENSOR ROHS COMPLIANT: YES
Description
PHOTOELECTRIC SENSOR ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Photoelectric Sensor from Pepperl+Fuchs, part number 75Y8751, is designed for reliable detection in various applications. It features a rectangular construction with dimensions of 60 mm x 40.5 mm x 7.5 mm, making it suitable for compact installations. The sensor operates effectively within an ambient temperature range of -20 to 60 °C (-4 to 140 °F), ensuring versatility in different environmental conditions. The material composition includes PMMA and ABS, providing durability. Additionally, the sensor is RoHS compliant, aligning with environmental standards. Mounting holes are included for straightforward installation, enhancing usability in engineering projects.

Datasheet Summary
Powered by GS/AI

The Photoelectric Sensor from Pepperl+Fuchs, part number 75Y8751, is designed for reliable detection in various applications. It features a rectangular construction with dimensions of 60 mm x 40.5 mm x 7.5 mm, making it suitable for compact installations. The sensor operates effectively within an ambient temperature range of -20 to 60 °C (-4 to 140 °F), ensuring versatility in different environmental conditions. The material composition includes PMMA and ABS, providing durability. Additionally, the sensor is RoHS compliant, aligning with environmental standards. Mounting holes are included for straightforward installation, enhancing usability in engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor Rohs Compliant Pepperl+Fuchs - 75Y8751 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor Rohs Compliant Pepperl+Fuchs
75Y8751
Photoelectric Sensor Rohs Compliant Pepperl+Fuchs 75Y8751
PHOTOELECTRIC SENSOR ROHS COMPLIANT: YES

PHOTOELECTRIC SENSOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 75Y8751
Product Name Photoelectric Sensor Rohs Compliant Pepperl+Fuchs
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 20030338-00 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Photoelectric Sensors - 2055207 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
Optical Technology Type Retroreflective
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details