PEPPERL+FUCHS SE
PMI14V-F166-U -- INDUCTIVE POSITIONING SYSTEM
Pepperl+Fuchs SE
Inductive positioning system
PMI14V-F166-U
Description
Analog output 0 ... 10 V
Measuring range 0 ... 14 mm
Scaleable measurement range programmable via cable
Description
Analog output 0 ... 10 V
Measuring range 0 ... 14 mm
Scaleable measurement range programmable via cable
Datasheet
Suppliers
Analog output 0 ... 10 V
Measuring range 0 ... 14 mm
Scaleable measurement range programmable via cable
- Analog output 0 ... 10 V
- Measuring range 0 ... 14 mm
- Scaleable measurement range programmable via cable
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
PMI14V-F166-U |
|
Product Name
|
Inductive positioning system |
|
Sensor Technology
|
Inductive Linear Position Sensor/Switch
|
|
Measurement Range
|
0.0 to 14 inch (0.0 to 356 mm)
|
|
Repeatability
|
0.0020 mils (0.0500 µm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Linear Encoder
Body Shape
Other
Measurement Range
0.5906 to 2.17 inch (15 to 55 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Resolution
1.00E-3 mm (3.94E-5 inches)
Operating Temperature
14 to 158 F (-10 to 70 C)
Interface
Serial
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details