Diffuse mode sensor
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:500mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Output Current:100mA; Sensing Mode:Diffuse RoHS Compliant: Yes
| Pepperl+Fuchs SE | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | OBT500-18GM60-E4 | 97C8474 |
| Product Name | Diffuse mode sensor | Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs |
| Sensor Technology | Inductive Proximity Sensor |