Pepperl+Fuchs, Inc. Triangulation sensor (BGS) OBT30-R2F-E2

Description
Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 30 mm sensing range, red light, light on, PNP output, fixed cable
Request a Quote Datasheet
Description
Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 30 mm sensing range, red light, light on, PNP output, fixed cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mannheim, Germany
Triangulation sensor (BGS)
OBT30-R2F-E2
Triangulation sensor (BGS) OBT30-R2F-E2
Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 30 mm sensing range, red light, light on, PNP output, fixed cable

Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 30 mm sensing range, red light, light on, PNP output, fixed cable

Supplier's Site Datasheet
Photoelectric, Industrial - 2046-OBT30-R2F-E2-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2046-OBT30-R2F-E2-ND
Photoelectric, Industrial 2046-OBT30-R2F-E2-ND
PHOTOELECTRIC (AUTOMATION)

PHOTOELECTRIC (AUTOMATION)

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number OBT30-R2F-E2 2046-OBT30-R2F-E2-ND
Product Name Triangulation sensor (BGS) Photoelectric, Industrial
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 10-30-10/01P -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2055187 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
Optical Technology Type Retroreflective
View Details
2 suppliers