Pepperl+Fuchs, Inc. Laser triangulation sensor with background suppression OBT15-R3F-E2-L

Description
Triangulation sensor with background suppression for standard applications, flat design, M3 mounting, 15 mm sensing range, red light, light on, PNP output, fixed cable
Request a Quote Datasheet
Description
Triangulation sensor with background suppression for standard applications, flat design, M3 mounting, 15 mm sensing range, red light, light on, PNP output, fixed cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mannheim, Germany
Laser triangulation sensor with background suppression
OBT15-R3F-E2-L
Laser triangulation sensor with background suppression OBT15-R3F-E2-L
Triangulation sensor with background suppression for standard applications, flat design, M3 mounting, 15 mm sensing range, red light, light on, PNP output, fixed cable

Triangulation sensor with background suppression for standard applications, flat design, M3 mounting, 15 mm sensing range, red light, light on, PNP output, fixed cable

Supplier's Site Datasheet
Photoelectric, Industrial - 2046-OBT15-R3F-E2-L-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2046-OBT15-R3F-E2-L-ND
Photoelectric, Industrial 2046-OBT15-R3F-E2-L-ND
PHOTOELECTRIC (AUTOMATION)

PHOTOELECTRIC (AUTOMATION)

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number OBT15-R3F-E2-L 2046-OBT15-R3F-E2-L-ND
Product Name Laser triangulation sensor with background suppression Photoelectric, Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OF5032 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-E1EZB1-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 2.72 inch (69.09 mm)
View Details
2 suppliers
Photoelectric, Industrial - 1882-1029879-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details