Pepperl+Fuchs, Inc. Triangulation sensor (BGS) OBT15-R2F-E0

Description
Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 15 mm sensing range, red light, light on, NPN output, fixed cable
Request a Quote Datasheet
Description
Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 15 mm sensing range, red light, light on, NPN output, fixed cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mannheim, Germany
Triangulation sensor (BGS)
OBT15-R2F-E0
Triangulation sensor (BGS) OBT15-R2F-E0
Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 15 mm sensing range, red light, light on, NPN output, fixed cable

Triangulation sensor with background suppression for standard applications, flat design, space-saving M2 mounting, 15 mm sensing range, red light, light on, NPN output, fixed cable

Supplier's Site Datasheet
Photoelectric, Industrial - 2046-OBT15-R2F-E0-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2046-OBT15-R2F-E0-ND
Photoelectric, Industrial 2046-OBT15-R2F-E0-ND
PHOTOELECTRIC (AUTOMATION)

PHOTOELECTRIC (AUTOMATION)

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number OBT15-R2F-E0 2046-OBT15-R2F-E0-ND
Product Name Triangulation sensor (BGS) Photoelectric, Industrial
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-D8JBC-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 11.81 inch (300 mm)
Mode Light-on
View Details
2 suppliers
Fiber-optic unit - SOE4-FO-L-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
Retro-reflective sensor - O8P203 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers