Retroreflective sensor with polarization filter
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EFFECTIVE DETECTION RANGE 0 ... 4 M, THRESHOLD DETECTION RANGE 4.5 M, MODULATED VISIBLE RED LIGHT , 660 NM. FREE 2 YEAR RADWELL WARRANTY
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:4m; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Output Current:100mA; Sensing Mode:Polarized Retroreflective RoHS Compliant: Yes
| Pepperl+Fuchs SE | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | OBS4000-18GM60-E4 | 4497863 | 97C8473 |
| Product Name | Retroreflective sensor | Photoelectric | Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs |
| Sensor Technology | Inductive Proximity Sensor |