PHOTOELECTRIC SENSOR, 25M, NPN/PNP; Sensing Range Max:25m; Sensing Method:Through Beam; Sensor Output:NPN / PNP; Product Range:-; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 95AC4829 |
| Product Name | Photoelectric Sensor, 25M, Npn/pnp; Sensing Range Max Pepperl+Fuchs |
| Operation Distance | 984 inch (25000 mm) |