PEPPERL+FUCHS SE
NRB20-U1-E2-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NRB20-U1-E2-V1
Description
Sensor head bidirectional and rotatable
20 mm flush
Reduction factor = 1
4 LEDs indicator for 360° visibility
Magnetic field resistant
Description
Sensor head bidirectional and rotatable
20 mm flush
Reduction factor = 1
4 LEDs indicator for 360° visibility
Magnetic field resistant
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
Reduction factor = 1
4 LEDs indicator for 360° visibility
Magnetic field resistant
- Sensor head bidirectional and rotatable
- 20 mm flush
- Reduction factor = 1
- 4 LEDs indicator for 360° visibility
- Magnetic field resistant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NRB20-U1-E2-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.7874 to 1.57 inch (20 to 40 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Repeatability
7.87 mils (200 µm)
Switching Frequency
0.1500 kHz
View Details
2 suppliers