Pepperl+Fuchs SE Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs NRB15-30GM50-E2-IO-C

Description
INDUCTIVE SENSOR, 15MM, PNP/NO/NC, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 15MM, PNP/NO/NC, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs - 32AH7943 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
32AH7943
Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs 32AH7943
INDUCTIVE SENSOR, 15MM, PNP/NO/NC, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 15MM, PNP/NO/NC, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 32AH7943
Product Name Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3242LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details