Pepperl+Fuchs SE Photoelectric NMB830GM65Z3FEV1

Description
METAL FACE PROXIMITY SWITCHES, SWITCHING FUNCTION: (NO), TWO-WIRE, INSTALLATION: FLUSH, OUTPUT POLARITY: DC, OUTPUT TYPE: 2-WIRE, THREAD MOLD: M30, CONSTRUCTION TYPE: CYLINDRICAL, THREAD, SERIES: CYLINDRICAL TYPE, OPERATING VOLTAGE: 6 ... 30 V DC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
METAL FACE PROXIMITY SWITCHES, SWITCHING FUNCTION: (NO), TWO-WIRE, INSTALLATION: FLUSH, OUTPUT POLARITY: DC, OUTPUT TYPE: 2-WIRE, THREAD MOLD: M30, CONSTRUCTION TYPE: CYLINDRICAL, THREAD, SERIES: CYLINDRICAL TYPE, OPERATING VOLTAGE: 6 ... 30 V DC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4497635 - Radwell International
Willingboro, NJ, United States
Photoelectric
4497635
Photoelectric 4497635
METAL FACE PROXIMITY SWITCHES, SWITCHING FUNCTION: (NO), TWO-WIRE, INSTALLATION: FLUSH, OUTPUT POLARITY: DC, OUTPUT TYPE: 2-WIRE, THREAD MOLD: M30, CONSTRUCTION TYPE: CYLINDRICAL, THREAD, SERIES: CYLINDRICAL TYPE, OPERATING VOLTAGE: 6 ... 30 V DC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

METAL FACE PROXIMITY SWITCHES, SWITCHING FUNCTION: (NO), TWO-WIRE, INSTALLATION: FLUSH, OUTPUT POLARITY: DC, OUTPUT TYPE: 2-WIRE, THREAD MOLD: M30, CONSTRUCTION TYPE: CYLINDRICAL, THREAD, SERIES: CYLINDRICAL TYPE, OPERATING VOLTAGE: 6 ... 30 V DC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4497635
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1425LK-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Compact confocal sensor - confocalDT IFS2404/90-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3780 to 0.4567 inch (9.6 to 11.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details